HUBER+SUHNER AG Between Series Adapter 22660178

Description
N jack(f) to SMA jack(f)
Request a Quote
Description
N jack(f) to SMA jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22660178 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22660178
Between Series Adapter 22660178
N jack(f) to SMA jack(f)

N jack(f) to SMA jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22660178
Product Name Between Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
Coaxial Adapters 1032 - 1032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details