HUBER+SUHNER AG Between Series Adapter 22658776

Description
BNC plug(m) to N jack(f)
Request a Quote Datasheet
Description
BNC plug(m) to N jack(f)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22658776 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22658776
Between Series Adapter 22658776
BNC plug(m) to N jack(f)

BNC plug(m) to N jack(f)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22658776
Product Name Between Series Adapter
Connector Type BNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.07 :1
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details