HUBER+SUHNER AG In Series Adapter 22651817

Description
N jack(f) to N jack(f) bulkhead
Request a Quote
Description
N jack(f) to N jack(f) bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22651817 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22651817
In Series Adapter 22651817
N jack(f) to N jack(f) bulkhead

N jack(f) to N jack(f) bulkhead

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22651817
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMP Male (Full Detent) to SMA Female DC - 27GHz 50Ω - SMPM-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; Full Detent SMP Male
Frequency Range 27000.0 MHz
VSWR 1.03 to 1.15 :1
View Details
Coaxial Adapters 1032 - 1032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details