HUBER+SUHNER AG Between Series Adapter 22645969

Description
SMA plug(m) to MMCX jack(f)
Request a Quote
Description
SMA plug(m) to MMCX jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22645969 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22645969
Between Series Adapter 22645969
SMA plug(m) to MMCX jack(f)

SMA plug(m) to MMCX jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22645969
Product Name Between Series Adapter
Connector Type MMCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details