HUBER+SUHNER AG Between Series Adapter 22644912

Description
BNC jack(f) to MCX jack(f) bulkhead
Request a Quote
Description
BNC jack(f) to MCX jack(f) bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22644912 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22644912
Between Series Adapter 22644912
BNC jack(f) to MCX jack(f) bulkhead

BNC jack(f) to MCX jack(f) bulkhead

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22644912
Product Name Between Series Adapter
Connector Type BNC; MCX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details