HUBER+SUHNER AG In Series Adapter 22640655

Description
RF Adapters - Tee TNC jack(f), jack(f), jack(f)
Request a Quote
Description
RF Adapters - Tee TNC jack(f), jack(f), jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22640655 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22640655
In Series Adapter 22640655
RF Adapters - Tee TNC jack(f), jack(f), jack(f)

RF Adapters - Tee TNC jack(f), jack(f), jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22640655
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω - 10F-10F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.03 to 1.4 :1
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details