HUBER+SUHNER AG In Series Adapter 22640228

Description
RF Adapters - Tee SMB jack(f), jack(f), jack(f)
Request a Quote
Description
RF Adapters - Tee SMB jack(f), jack(f), jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22640228 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22640228
In Series Adapter 22640228
RF Adapters - Tee SMB jack(f), jack(f), jack(f)

RF Adapters - Tee SMB jack(f), jack(f), jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22640228
Product Name In Series Adapter
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details