Mini-Circuits RF Adapter Straight SMA Male to SMA Male DC - 26.5GHz 50Ω SM-SM50-27+

Description
Mini-Circuits’ SM-SM50-27+ is a coaxial SMA-Male to SMA-Male adapter supporting a wide range of applications from DC to 26.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SM-SM50-27+ features passivated stainless-steel construction and measures only 0.87” in length.
Request a Quote Datasheet
Description
Mini-Circuits’ SM-SM50-27+ is a coaxial SMA-Male to SMA-Male adapter supporting a wide range of applications from DC to 26.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SM-SM50-27+ features passivated stainless-steel construction and measures only 0.87” in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Male to SMA Male DC - 26.5GHz 50Ω - SM-SM50-27+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Male to SMA Male DC - 26.5GHz 50Ω
SM-SM50-27+
RF Adapter Straight SMA Male to SMA Male DC - 26.5GHz 50Ω SM-SM50-27+
Mini-Circuits’ SM-SM50-27+ is a coaxial SMA-Male to SMA-Male adapter supporting a wide range of applications from DC to 26.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SM-SM50-27+ features passivated stainless-steel construction and measures only 0.87” in length.

Mini-Circuits’ SM-SM50-27+ is a coaxial SMA-Male to SMA-Male adapter supporting a wide range of applications from DC to 26.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The SM-SM50-27+ features passivated stainless-steel construction and measures only 0.87” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SM-SM50-27+
Product Name RF Adapter Straight SMA Male to SMA Male DC - 26.5GHz 50Ω
Connector Type SMA; SMA Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24MR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.13 :1
View Details
RF Adapter Right Angle 2.92mm Female to 3.5mm Female DC - 33GHz 50Ω - KFR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.07 :1
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KF-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 to 1.15 :1
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω - 135M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details