HUBER+SUHNER AG Between Series Adapter 22640156

Description
SMA plug(m) to N jack(f) flange
Request a Quote
Description
SMA plug(m) to N jack(f) flange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22640156 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22640156
Between Series Adapter 22640156
SMA plug(m) to N jack(f) flange

SMA plug(m) to N jack(f) flange

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22640156
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details