HUBER+SUHNER AG Between Series Adapter 22543916

Description
N plug(m) to SMA plug(m)
Request a Quote
Description
N plug(m) to SMA plug(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22543916 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22543916
Between Series Adapter 22543916
N plug(m) to SMA plug(m)

N plug(m) to SMA plug(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22543916
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
View Details