HUBER+SUHNER AG Between Series Adapter 22543639

Description
BNC jack(f) to MCX jack(f)
Request a Quote
Description
BNC jack(f) to MCX jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22543639 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22543639
Between Series Adapter 22543639
BNC jack(f) to MCX jack(f)

BNC jack(f) to MCX jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22543639
Product Name Between Series Adapter
Connector Type BNC; MCX
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMP Male (Full Detent) to SMA Female DC - 27GHz 50Ω - SMPM-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; Full Detent SMP Male
Frequency Range 27000.0 MHz
VSWR 1.03 to 1.15 :1
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details