HUBER+SUHNER AG In Series Adapter 22541055

Description
BNC plug(m) to BNC jack(f) right angle
Request a Quote
Description
BNC plug(m) to BNC jack(f) right angle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22541055 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22541055
In Series Adapter 22541055
BNC plug(m) to BNC jack(f) right angle

BNC plug(m) to BNC jack(f) right angle

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22541055
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω - SF-MQK50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 to 1.25 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details