HUBER+SUHNER AG In Series Adapter 22541047

Description
BNC jack(f) to BNC jack(f) flange
Request a Quote
Description
BNC jack(f) to BNC jack(f) flange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22541047 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22541047
In Series Adapter 22541047
BNC jack(f) to BNC jack(f) flange

BNC jack(f) to BNC jack(f) flange

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22541047
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185MR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details