HUBER+SUHNER AG In Series Adapter 22540649

Description
RF Adapters - Tee BNC jack(f), jack(f), jack(f)
Request a Quote
Description
RF Adapters - Tee BNC jack(f), jack(f), jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22540649 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22540649
In Series Adapter 22540649
RF Adapters - Tee BNC jack(f), jack(f), jack(f)

RF Adapters - Tee BNC jack(f), jack(f), jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22540649
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω - SM-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details