HUBER+SUHNER AG In Series Adapter 22540638

Description
BNC jack(f) to BNC jack(f) flange
Request a Quote
Description
BNC jack(f) to BNC jack(f) flange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22540638 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22540638
In Series Adapter 22540638
BNC jack(f) to BNC jack(f) flange

BNC jack(f) to BNC jack(f) flange

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22540638
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm NMD Male to 2.4mm Male DC - 40GHz 50Ω - KMNMD-24MNMD+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 960.0 to 1450.0 MHz
View Details