HUBER+SUHNER AG Between Series Adapter 22540571

Description
BNC plug(m) to N plug(m)
Request a Quote
Description
BNC plug(m) to N plug(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22540571 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22540571
Between Series Adapter 22540571
BNC plug(m) to N plug(m)

BNC plug(m) to N plug(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22540571
Product Name Between Series Adapter
Connector Type BNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24FR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female 2
Frequency Range 40000.0 MHz
VSWR 1.08 :1
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details