HUBER+SUHNER AG Multi-Band Antennas 1399.17.0253

Description
Huber+Suhner 1399.17.0253
Request a Quote Datasheet
Description
Huber+Suhner 1399.17.0253
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2415676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2415676
Multi-Band Antennas 2415676
Huber+Suhner 1399.17.0253

Huber+Suhner 1399.17.0253

Supplier's Site
RF Antennas - 3628-1399.17.0253-ND - DigiKey
Thief River Falls, MN, United States
1399.17.0253

1399.17.0253

Buy Now Datasheet
RF Antennas - 1399.17.0253 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.17.0253
RF Antennas 1399.17.0253
2.595GHz, 3.55GHz, 4GHz General Purpose Module RF Antenna 2.5GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 2dBi, 2.5dBi, 2.5dBi N Type Female Connector Mount

2.595GHz, 3.55GHz, 4GHz General Purpose Module RF Antenna 2.5GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 2dBi, 2.5dBi, 2.5dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2415676 3628-1399.17.0253-ND 1399.17.0253
Product Name Multi-Band Antennas RF Antennas RF Antennas
Applications Multi-band Modem or Wireless Network; General Purpose General Purpose
Primary Frequency Range 2500.0 to ? MHz 2595.0 to 4000.0 MHz
Gain 2 dB 2 to 2.5 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details