TE Connectivity Splices 1-141175-3

Description
Body Features Product Weight (G) : .204 Splice Features : Serrated Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.03 MM  [.04 INCH ] Compatible Insulation Diameter Range : 3.8 MM  [.15 INCH ] Product Length : 10.03 MM  [.395 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .1 - .6 Wire Size (AWG) : 27 - 20 Wire Size (CMA) : 200 - 1200 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Wire Insulation Support Retention Type : Open Barrel Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : .204 Splice Features : Serrated Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.03 MM  [.04 INCH ] Compatible Insulation Diameter Range : 3.8 MM  [.15 INCH ] Product Length : 10.03 MM  [.395 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .1 - .6 Wire Size (AWG) : 27 - 20 Wire Size (CMA) : 200 - 1200 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Wire Insulation Support Retention Type : Open Barrel Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 1-141175-3 - TE Connectivity
Berwyn, PA, United States
Splices
1-141175-3
Splices 1-141175-3
Body Features Product Weight (G) : .204 Splice Features : Serrated Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.03 MM  [.04 INCH ] Compatible Insulation Diameter Range : 3.8 MM  [.15 INCH ] Product Length : 10.03 MM  [.395 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .1 - .6 Wire Size (AWG) : 27 - 20 Wire Size (CMA) : 200 - 1200 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Wire Insulation Support Retention Type : Open Barrel Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Product Weight (G) : .204
  • Splice Features : Serrated

Configuration Features


  • Number of Serrations : 5
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.03 MM  [.04 INCH ]
  • Compatible Insulation Diameter Range : 3.8 MM  [.15 INCH ]
  • Product Length : 10.03 MM  [.395 INCH ]
  • Terminal Material Thickness : .4 MM  [.015 INCH ]
  • Wire Size (MMSQ) : .1 - .6
  • Wire Size (AWG) : 27 - 20
  • Wire Size (CMA) : 200 - 1200

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Sealable : No
  • Splice Type : Pigtail Splice
  • Wire Insulation Support Retention Type : Open Barrel

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-141175-3
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103577-2 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details