Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL TYPE
BLUE COLOR
16 AWG SOLID/STRANDED (COPPER) MIN. CONDUCTOR SIZE
14 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
-60 TO 150 DEG C TEMPERATURE RATING
#10 STUD SIZE
KYNAR[R] POLYVINYLINDENE FLORIDE INSULATED INSULATION TYPE
INSULUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 0.91 INCH L X 0.32 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
VOLTAGE RATING 600 V
WIRE STRIP LENGTH 7/32 INCH
MAXIMUM INSULATION DIAMETER 0.15 INCH
YAES-K MODEL