Wiegmann Pull/Junction Box WCT363012

Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 36 INCH 12 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE PADLOCKABLE HASP, SCREW-ON, SLIP-ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE WCT MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 36 INCH 12 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE PADLOCKABLE HASP, SCREW-ON, SLIP-ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE WCT MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - WCT363012 - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
WCT363012
Pull/Junction Box WCT363012
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 36 INCH 12 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE PADLOCKABLE HASP, SCREW-ON, SLIP-ON COVER TYPE 12 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE WCT MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 30 INCH
  • 36 INCH
  • 12 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • PADLOCKABLE HASP, SCREW-ON, SLIP-ON COVER TYPE
  • 12 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • WCT MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WCT363012
Product Name Pull/Junction Box
Type Junction Box
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details