Wiegmann Multipurpose Floor Mount Enclosure WA727224FSDSS

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE FINISH 72.12 INCH 72.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 24.12 INCH 24.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION AUTOMOTIVE, ELECTRICAL AND ELECTRONIC CONTROL, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSDSS MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE FINISH 72.12 INCH 72.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 24.12 INCH 24.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION AUTOMOTIVE, ELECTRICAL AND ELECTRONIC CONTROL, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSDSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WA727224FSDSS - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
WA727224FSDSS
Multipurpose Floor Mount Enclosure WA727224FSDSS
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE FINISH 72.12 INCH 72.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 24.12 INCH 24.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION AUTOMOTIVE, ELECTRICAL AND ELECTRONIC CONTROL, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSDSS MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED OUTSIDE FINISH
  • 72.12 INCH
  • 72.12 WIDTH IN INCH
  • 72.12 INCH
  • 72.12 HEIGHT IN INCH
  • 24.12 INCH
  • 24.12 DEPTH IN INCH
  • 1831.85 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • TWO DOOR SINGLE ACCESS
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • APPLICATION AUTOMOTIVE, ELECTRICAL AND ELECTRONIC CONTROL, CONTACTOR, DRIVE, INDUSTRIAL, MOTOR STARTER, PAPER INDUSTRY, PLC, PULP INDUSTRY, TEXTILE INDUSTRY, WOOD PRODUCT INDUSTRY
  • ENVIRONMENTAL CONDITIONS DIRT, DRIPPING WATER, DUST, OIL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WA-FSDSS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA727224FSDSS
Product Name Multipurpose Floor Mount Enclosure
Length 72.12 inch (1832 mm)
Width 72.12 inch (1832 mm)
Depth 24.12 inch (613 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455CF1201 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.75 inch (121 mm)
Width 2.13 inch (54.1 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details