Hammond Manufacturing Company Inc. Small Enclosures - Extruded Enclosures 1455CF1201

Description
Key Features: Designed to house P.C. boards or for equipment interfacing. Integrated slotted flanges allow for easy wall mounting. Flange provides a completely flat bottom surface and transitions seamlessly into the extrusion body for a finished look. Sized for 50mm wide PC boards. P.C. boards mount into extrusions by sliding into internal slots extruded into the enclosure body. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Includes: Extruded aluminum body - choice of clear or black anodized (2) Aluminum end panels All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black Replacement end panels available in packs of 10 (see table below) For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 NOTE: Recommended screw torque is 5 lbf-in Don't need wall-mounting flanges? Try our standard 1455 Series Photo Features: Unassembled Clear anodized version Black anodized version Completely flat bottom for seamless wall mounting.
Request a Quote Datasheet
Description
Key Features: Designed to house P.C. boards or for equipment interfacing. Integrated slotted flanges allow for easy wall mounting. Flange provides a completely flat bottom surface and transitions seamlessly into the extrusion body for a finished look. Sized for 50mm wide PC boards. P.C. boards mount into extrusions by sliding into internal slots extruded into the enclosure body. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Includes: Extruded aluminum body - choice of clear or black anodized (2) Aluminum end panels All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black Replacement end panels available in packs of 10 (see table below) For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 NOTE: Recommended screw torque is 5 lbf-in Don't need wall-mounting flanges? Try our standard 1455 Series Photo Features: Unassembled Clear anodized version Black anodized version Completely flat bottom for seamless wall mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Extruded Enclosures - 1455CF1201 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Extruded Enclosures
1455CF1201
Small Enclosures - Extruded Enclosures 1455CF1201
Key Features: Designed to house P.C. boards or for equipment interfacing. Integrated slotted flanges allow for easy wall mounting. Flange provides a completely flat bottom surface and transitions seamlessly into the extrusion body for a finished look. Sized for 50mm wide PC boards. P.C. boards mount into extrusions by sliding into internal slots extruded into the enclosure body. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Includes: Extruded aluminum body - choice of clear or black anodized (2) Aluminum end panels All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black Replacement end panels available in packs of 10 (see table below) For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 NOTE: Recommended screw torque is 5 lbf-in Don't need wall-mounting flanges? Try our standard 1455 Series Photo Features: Unassembled Clear anodized version Black anodized version Completely flat bottom for seamless wall mounting.

Key Features:

  • Designed to house P.C. boards or for equipment interfacing.
  • Integrated slotted flanges allow for easy wall mounting.
  • Flange provides a completely flat bottom surface and transitions seamlessly into the extrusion body for a finished look.
  • Sized for 50mm wide PC boards.
  • P.C. boards mount into extrusions by sliding into internal slots extruded into the enclosure body.
  • Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm).

Includes:

  • Extruded aluminum body - choice of clear or black anodized
  • (2) Aluminum end panels
  • All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black
  • Replacement end panels available in packs of 10 (see table below)
  • For black replacement screws (quantity 100) order part number 1455MS100BK
  • For clear replacement screws (quantity 100) order part number 1455MS100
  • NOTE: Recommended screw torque is 5 lbf-in

Don't need wall-mounting flanges? Try our standard 1455 Series

Photo Features:

Unassembled
Clear anodized version
Black anodized version
Completely flat bottom for seamless wall mounting.

Supplier's Site
General Purpose Enclosures - 2306356 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2306356
General Purpose Enclosures 2306356
Extruded Enclosure with Side Mounting Fl

Extruded Enclosure with Side Mounting Fl

Supplier's Site
Boxes - 164-1455CF1201-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Clear End Panel(s) 4.724"" L x 2.913"" W (119.99mm x 73.99mm) X 0.906"" (23.01mm)"

"Box Metal, Aluminum Clear End Panel(s) 4.724"" L x 2.913"" W (119.99mm x 73.99mm) X 0.906"" (23.01mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1455CF1201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1455CF1201
Enclosures, Boxes, & Cases 1455CF1201
120x54x23mm FLANGED ENCL CLEAR

120x54x23mm FLANGED ENCL CLEAR

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1455CF1201 2306356 164-1455CF1201-ND 1455CF1201
Product Name Small Enclosures - Extruded Enclosures General Purpose Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.75 inch (121 mm) 4.76 inch (121 mm)
Width 2.13 inch (54.1 mm) 2.13 inch (54 mm)
Depth 0.9100 inch (23.11 mm) 0.9055 inch (23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16D6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers