Hubbell Wiring Device-Kellems Connector, Cord; 0.50 to 0.63 in.; Straight Male; Aluminum; Brown; UL 94-V2 SHC1026

Description
Aluminum Straight Male Cord Connector, UL 94-V2 Flammability Aluminum material Hubbell offers a full line of machined aluminum cord connectors in N.P.T. hub sizes 1⁄4 " through 1 " and cast aluminum 1 " to 3 ". They provide durable performance and a clean attractive look without adding unwanted weight.
Description
Aluminum Straight Male Cord Connector, UL 94-V2 Flammability Aluminum material Hubbell offers a full line of machined aluminum cord connectors in N.P.T. hub sizes 1⁄4 " through 1 " and cast aluminum 1 " to 3 ". They provide durable performance and a clean attractive look without adding unwanted weight.

Suppliers

Company
Product
Description
Supplier Links
Connector, Cord; 0.50 to 0.63 in.; Straight Male; Aluminum; Brown; UL 94-V2 - 70116116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord; 0.50 to 0.63 in.; Straight Male; Aluminum; Brown; UL 94-V2
70116116
Connector, Cord; 0.50 to 0.63 in.; Straight Male; Aluminum; Brown; UL 94-V2 70116116
Aluminum Straight Male Cord Connector, UL 94-V2 Flammability Aluminum material Hubbell offers a full line of machined aluminum cord connectors in N.P.T. hub sizes 1⁄4 " through 1 " and cast aluminum 1 " to 3 ". They provide durable performance and a clean attractive look without adding unwanted weight.

Aluminum Straight Male Cord Connector, UL 94-V2 Flammability

  • Aluminum material
    Hubbell offers a full line of machined aluminum cord connectors in N.P.T. hub sizes 1⁄4 " through 1 " and cast aluminum 1 " to 3 ". They provide durable performance and a clean attractive look without adding unwanted weight.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70116116
Product Name Connector, Cord; 0.50 to 0.63 in.; Straight Male; Aluminum; Brown; UL 94-V2
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 9; 2.5 to8 mm; 15.2 mm; 35 mm; Neoprene; IP 68 - 70075254 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.598 inch (15.2 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820690 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
Connector Strain Relief - 1-2308350-8 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details