TE Connectivity Strain Relief, 60Way, Thermoplastic; Accessory Type Amp Te Connectivity 499252-7

Description
STRAIN RELIEF, 60WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:60Position s; Strain Relief Material:Thermoplast ic; Product Range:-; No. of Contacts:60ContactsR oHS Compliant: Yes
Description
STRAIN RELIEF, 60WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:60Position s; Strain Relief Material:Thermoplast ic; Product Range:-; No. of Contacts:60ContactsR oHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 60Way, Thermoplastic; Accessory Type Amp Te Connectivity - 90F4177 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 60Way, Thermoplastic; Accessory Type Amp Te Connectivity
90F4177
Strain Relief, 60Way, Thermoplastic; Accessory Type Amp Te Connectivity 90F4177
STRAIN RELIEF, 60WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:60Position s; Strain Relief Material:Thermoplast ic; Product Range:-; No. of Contacts:60ContactsR oHS Compliant: Yes

STRAIN RELIEF, 60WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:60Positions; Strain Relief Material:Thermoplastic; Product Range:-; No. of Contacts:60ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F4177
Product Name Strain Relief, 60Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; Metric; M 20 x 1.5/13 - 70074638 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Connector Strain Relief - 5745175-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Strain Relief Liquid Tight Flex - 85820130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details