cord connector straight male white 1/2 .31-.38
CONDUIT CORD CONNECTOR, ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.312"; Cable Diameter Max:0.375"; Cable Gland Material:Aluminum; Gland Colour:White; IP / NEMA Rating:IP66; Hub Size:0.5" RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sealing Glands | Sealing Glands |
| Product Number | 70116206 | 89F2808 |
| Product Name | cord connector straight male white 1/2 .31-.38 | Conduit Cord Connector, Aluminum; Thread Size Imperial Hubbell Wiring Devices |
| Application | Cable & Wire |