PowerConnections 4 Way Radio Controlled Extension Lead ENER010

Description
The Radio controlled socket is ideal for hard to reach plugs or for people who have restricted mobility as it can be used with any domestic appliance. Each Socket may be individually controlled via the radio frequency remote control or all sockets can be controller all at once. 'Allowing you to switch off devices that may be sitting in standby and wasting energy. Devices that are left on in standby may also be a fire risk and it is safer to switch them off. 'The remote control will operate through walls and ceilings up to 30 metres range. Surge protection protects your devices from power surges. 4 channel Remote Control plus ALL on/off buttons. 13 Amp rated
Description
The Radio controlled socket is ideal for hard to reach plugs or for people who have restricted mobility as it can be used with any domestic appliance. Each Socket may be individually controlled via the radio frequency remote control or all sockets can be controller all at once. 'Allowing you to switch off devices that may be sitting in standby and wasting energy. Devices that are left on in standby may also be a fire risk and it is safer to switch them off. 'The remote control will operate through walls and ceilings up to 30 metres range. Surge protection protects your devices from power surges. 4 channel Remote Control plus ALL on/off buttons. 13 Amp rated

Suppliers

Company
Product
Description
Supplier Links
4 Way Radio Controlled Extension Lead - ENER010 - PowerConnections
Harlow, Essex, United Kingdom
4 Way Radio Controlled Extension Lead
ENER010
4 Way Radio Controlled Extension Lead ENER010
The Radio controlled socket is ideal for hard to reach plugs or for people who have restricted mobility as it can be used with any domestic appliance. Each Socket may be individually controlled via the radio frequency remote control or all sockets can be controller all at once. 'Allowing you to switch off devices that may be sitting in standby and wasting energy. Devices that are left on in standby may also be a fire risk and it is safer to switch them off. 'The remote control will operate through walls and ceilings up to 30 metres range. Surge protection protects your devices from power surges. 4 channel Remote Control plus ALL on/off buttons. 13 Amp rated

The Radio controlled socket is ideal for hard to reach plugs or for people who have restricted mobility as it can be used with any domestic appliance.
Each Socket may be individually controlled via the radio frequency remote control or all sockets can be controller all at once. 'Allowing you to switch off devices that may be sitting in standby and wasting energy. Devices that are left on in standby may also be a fire risk and it is safer to switch them off.
'The remote control will operate through walls and ceilings up to 30 metres range.
Surge protection protects your devices from power surges.
4 channel Remote Control plus ALL on/off buttons.
13 Amp rated

Supplier's Site

Technical Specifications

  PowerConnections
Product Category Power Strips
Product Number ENER010
Product Name 4 Way Radio Controlled Extension Lead
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685355 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1587H11C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
Long Power Distribution Strip - 50032-XX001-020 - Interact Power, Inc.
Specs
Voltage 115V; 208V; 120/208 VAC
Frequency 50Hz; 60Hz
Phase Three
View Details