Hubbell Lighting, Inc. Remote Emergency Light Unit OMSSB0605

Description
SWIVEL, ROUND TYPE ALUMINUM MATERIAL BLACK FINISH 3-1/2 INCH OCTAGONAL BOX MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 5.4 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) APPLICATION OUTDOOR INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE OMS MODEL
Datasheet
Description
SWIVEL, ROUND TYPE ALUMINUM MATERIAL BLACK FINISH 3-1/2 INCH OCTAGONAL BOX MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 5.4 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) APPLICATION OUTDOOR INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE OMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - OMSSB0605 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
OMSSB0605
Remote Emergency Light Unit OMSSB0605
SWIVEL, ROUND TYPE ALUMINUM MATERIAL BLACK FINISH 3-1/2 INCH OCTAGONAL BOX MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 5.4 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) APPLICATION OUTDOOR INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE OMS MODEL
  • SWIVEL, ROUND TYPE
  • ALUMINUM MATERIAL
  • BLACK FINISH
  • 3-1/2 INCH OCTAGONAL BOX MOUNTING
  • PAR36 SEALED BEAM INCANDESCENT LAMP TYPE
  • 5.4 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 1 LAMP HEAD(S)
  • APPLICATION OUTDOOR
  • INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE
  • OMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number OMSSB0605
Product Name Remote Emergency Light Unit
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details