90+ MALE CORD CONNECTOR, 0.5"; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9.7mm; Cable Diameter Max:12.7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 99F3586 |
| Product Name | 90+ Male Cord Connector, 0.5; Thread Size Imperial Hubbell Wiring Devices |
| Material | Polyamide / Nylon; Nylon (Polyamide) |