Wiegmann Stainless steel enclosure Wiegmann N412201608CSSST N412201608CSSST

Description
Stainless steel enclosure N412201608CSSST from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. Additionally, the sloped top on this enclosure avoids build up of water and liquids which makes it particularly suited to washdown applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412201608CSSST enclosure features a size of 20x16x8in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 3R/4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412201608CSSST will serve well as a junction box, terminal box, or as housing for instrumentation.
Description
Stainless steel enclosure N412201608CSSST from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. Additionally, the sloped top on this enclosure avoids build up of water and liquids which makes it particularly suited to washdown applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412201608CSSST enclosure features a size of 20x16x8in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 3R/4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412201608CSSST will serve well as a junction box, terminal box, or as housing for instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Stainless steel enclosure Wiegmann N412201608CSSST -  - Automation24, Inc.
King of Prussia, PA, United States
Stainless steel enclosure Wiegmann N412201608CSSST
Stainless steel enclosure Wiegmann N412201608CSSST
Stainless steel enclosure N412201608CSSST from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. Additionally, the sloped top on this enclosure avoids build up of water and liquids which makes it particularly suited to washdown applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412201608CSSST enclosure features a size of 20x16x8in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 3R/4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412201608CSSST will serve well as a junction box, terminal box, or as housing for instrumentation.

Stainless steel enclosure N412201608CSSST from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. Additionally, the sloped top on this enclosure avoids build up of water and liquids which makes it particularly suited to washdown applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412201608CSSST enclosure features a size of 20x16x8in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 3R/4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412201608CSSST will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Stainless steel enclosure Wiegmann N412201608CSSST
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1214 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.93 mm)
Width 3.78 inch (96.01 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details