Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1214

Description
Key Features: Perfect for enclosing instruments or P.C. boards that need to be panel mounted. Molded in black flame retardant ABS plastic. Conforms with DIN 43700. Molded guides for two horizontally mounted PC boards (1.6mm thick). Includes two front panels - choose between natural aluminum panel or gray tinted acrylic filter panel. Complete with plastic bezel and two metal panel mounting clamps with screws. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part - - - - Enclosure Number - Color - Length - Width - Height 1212 - Black 4.72 2.83 1.42 1214 - Black 2.95 3.78 1.89 1216 - Black 4.72 3.78 1.89
Request a Quote Datasheet
Description
Key Features: Perfect for enclosing instruments or P.C. boards that need to be panel mounted. Molded in black flame retardant ABS plastic. Conforms with DIN 43700. Molded guides for two horizontally mounted PC boards (1.6mm thick). Includes two front panels - choose between natural aluminum panel or gray tinted acrylic filter panel. Complete with plastic bezel and two metal panel mounting clamps with screws. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part - - - - Enclosure Number - Color - Length - Width - Height 1212 - Black 4.72 2.83 1.42 1214 - Black 2.95 3.78 1.89 1216 - Black 4.72 3.78 1.89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1214 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1214
Small Enclosures - Plastic Enclosures - General Purpose 1214
Key Features: Perfect for enclosing instruments or P.C. boards that need to be panel mounted. Molded in black flame retardant ABS plastic. Conforms with DIN 43700. Molded guides for two horizontally mounted PC boards (1.6mm thick). Includes two front panels - choose between natural aluminum panel or gray tinted acrylic filter panel. Complete with plastic bezel and two metal panel mounting clamps with screws. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part - - - - Enclosure Number - Color - Length - Width - Height 1212 - Black 4.72 2.83 1.42 1214 - Black 2.95 3.78 1.89 1216 - Black 4.72 3.78 1.89

Key Features:

  • Perfect for enclosing instruments or P.C. boards that need to be panel mounted.
  • Molded in black flame retardant ABS plastic.
  • Conforms with DIN 43700.
  • Molded guides for two horizontally mounted PC boards (1.6mm thick).
  • Includes two front panels - choose between natural aluminum panel or gray tinted acrylic filter panel.
  • Complete with plastic bezel and two metal panel mounting clamps with screws.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part - - - - Enclosure
Number - Color - Length - Width - Height
1212 - Black 4.72 2.83 1.42
1214 - Black 2.95 3.78 1.89
1216 - Black 4.72 3.78 1.89

Supplier's Site
Enclosures, Boxes, & Cases - 1214 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1214
Enclosures, Boxes, & Cases 1214
EMS PANEL ENCLOSURE

EMS PANEL ENCLOSURE

Buy Now
Boxes - HM1702-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black End Panel(s) 3.791"" L x 2.957"" W (96.29mm x 75.11mm) X 1.902"" (48.31mm)"

"Box Plastic, ABS Black End Panel(s) 3.791"" L x 2.957"" W (96.29mm x 75.11mm) X 1.902"" (48.31mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Enclosures, Boxes & Cases
1214
Enclosures, Boxes & Cases 1214
Enclosures, Boxes & Cases PANEL MOUNT DIN ENCL 2.95x3.78x1.89 BLACK

Enclosures, Boxes & Cases PANEL MOUNT DIN ENCL 2.95x3.78x1.89 BLACK

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1214 1214 HM1702-ND 1214
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases Boxes Enclosures, Boxes & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 2.95 inch (74.93 mm) 2.95 inch (74.93 mm)
Width 3.78 inch (96.01 mm) 3.78 inch (96.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402KV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBGU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Boxes - 164-1418ER6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details