Wiegmann Multipurpose Wall Mount Enclosure N1C202406LP

Description
" ONE DOOR, MEDIUM TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 6.75 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P2024 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 18.5 INCH W X 21 INCH H N1C MODEL "
Datasheet
Description
" ONE DOOR, MEDIUM TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 6.75 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P2024 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 18.5 INCH W X 21 INCH H N1C MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N1C202406LP - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N1C202406LP
Multipurpose Wall Mount Enclosure N1C202406LP
" ONE DOOR, MEDIUM TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 24 INCH 6.75 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P2024 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 18.5 INCH W X 21 INCH H N1C MODEL "

"

  • ONE DOOR, MEDIUM TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 24 INCH
  • 6.75 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • N1P2024 BACK PANEL
  • APPLICATION CONTROL AND INSTRUMENT
  • PANEL SIZE 18.5 INCH W X 21 INCH H
  • N1C MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N1C202406LP
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 6.75 inch (171 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details