Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures 1418JB7

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 Complies with NEMA Type 12 EC 60529, IP54 Construction Formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with plated screws, threaded into sealed wells. Oil resistant gaskets are permanently secured. A removable 12 gauge inner panel is included. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418JB7 - 16.00 12.00 7.00 13.00 9.00 1418JC7 - 20.00 16.00 7.00 17.00 13.00 1418JD7 - 20.00 20.00 7.00 17.00 17.00 1418JE7 - 24.00 20.00 7.00 21.00 17.00 1418JJ7 - 24.00 24.00 7.00 21.00 21.00 1418JF7 - 30.00 20.00 7.00 27.00 17.00 1418JK7 - 30.00 24.00 7.00 27.00 21.00 1418JL7 - 36.00 24.00 7.00 33.00 21.00 1418JC9 - 20.00 16.00 9.00 17.00 13.00 1418JD9 - 20.00 20.00 9.00 17.00 17.00 1418JE9 - 24.00 20.00 9.00 21.00 17.00 1418JJ9 - 24.00 24.00 9.00 21.00 21.00 1418JK9 - 30.00 24.00 9.00 27.00 21.00 1418JF9 - 30.00 20.00 9.00 27.00 17.00 1418JM9 - 36.00 30.00 9.00 33.00 27.00 1418JL9 - 36.00 24.00 9.00 33.00 21.00 1418JO9 - 42.00 30.00 9.00 39.00 27.00 1418JP9 - 42.00 36.00 9.00 39.00 33.00 1418JJ11 - 24.00 24.00 11.00 21.00 21.00 1418JL11 - 36.00 24.00 11.00 33.00 21.00 1418JS11 - 48.00 36.00 11.00 45.00 33.00 1418JK13 - 30.00 24.00 13.00 27.00 21.00 1418JM13 - 36.00 30.00 13.00 33.00 27.00
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 Complies with NEMA Type 12 EC 60529, IP54 Construction Formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with plated screws, threaded into sealed wells. Oil resistant gaskets are permanently secured. A removable 12 gauge inner panel is included. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418JB7 - 16.00 12.00 7.00 13.00 9.00 1418JC7 - 20.00 16.00 7.00 17.00 13.00 1418JD7 - 20.00 20.00 7.00 17.00 17.00 1418JE7 - 24.00 20.00 7.00 21.00 17.00 1418JJ7 - 24.00 24.00 7.00 21.00 21.00 1418JF7 - 30.00 20.00 7.00 27.00 17.00 1418JK7 - 30.00 24.00 7.00 27.00 21.00 1418JL7 - 36.00 24.00 7.00 33.00 21.00 1418JC9 - 20.00 16.00 9.00 17.00 13.00 1418JD9 - 20.00 20.00 9.00 17.00 17.00 1418JE9 - 24.00 20.00 9.00 21.00 17.00 1418JJ9 - 24.00 24.00 9.00 21.00 21.00 1418JK9 - 30.00 24.00 9.00 27.00 21.00 1418JF9 - 30.00 20.00 9.00 27.00 17.00 1418JM9 - 36.00 30.00 9.00 33.00 27.00 1418JL9 - 36.00 24.00 9.00 33.00 21.00 1418JO9 - 42.00 30.00 9.00 39.00 27.00 1418JP9 - 42.00 36.00 9.00 39.00 33.00 1418JJ11 - 24.00 24.00 11.00 21.00 21.00 1418JL11 - 36.00 24.00 11.00 33.00 21.00 1418JS11 - 48.00 36.00 11.00 45.00 33.00 1418JK13 - 30.00 24.00 13.00 27.00 21.00 1418JM13 - 36.00 30.00 13.00 33.00 27.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
1418JB7
Electrical - Mild Steel - Wallmount Enclosures 1418JB7
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 Complies with NEMA Type 12 EC 60529, IP54 Construction Formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Continuously hinged cover is secured with plated screws, threaded into sealed wells. Oil resistant gaskets are permanently secured. A removable 12 gauge inner panel is included. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418JB7 - 16.00 12.00 7.00 13.00 9.00 1418JC7 - 20.00 16.00 7.00 17.00 13.00 1418JD7 - 20.00 20.00 7.00 17.00 17.00 1418JE7 - 24.00 20.00 7.00 21.00 17.00 1418JJ7 - 24.00 24.00 7.00 21.00 21.00 1418JF7 - 30.00 20.00 7.00 27.00 17.00 1418JK7 - 30.00 24.00 7.00 27.00 21.00 1418JL7 - 36.00 24.00 7.00 33.00 21.00 1418JC9 - 20.00 16.00 9.00 17.00 13.00 1418JD9 - 20.00 20.00 9.00 17.00 17.00 1418JE9 - 24.00 20.00 9.00 21.00 17.00 1418JJ9 - 24.00 24.00 9.00 21.00 21.00 1418JK9 - 30.00 24.00 9.00 27.00 21.00 1418JF9 - 30.00 20.00 9.00 27.00 17.00 1418JM9 - 36.00 30.00 9.00 33.00 27.00 1418JL9 - 36.00 24.00 9.00 33.00 21.00 1418JO9 - 42.00 30.00 9.00 39.00 27.00 1418JP9 - 42.00 36.00 9.00 39.00 33.00 1418JJ11 - 24.00 24.00 11.00 21.00 21.00 1418JL11 - 36.00 24.00 11.00 33.00 21.00 1418JS11 - 48.00 36.00 11.00 45.00 33.00 1418JK13 - 30.00 24.00 13.00 27.00 21.00 1418JM13 - 36.00 30.00 13.00 33.00 27.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12
  • Complies with
    • NEMA Type 12
    • EC 60529, IP54

Construction

  • Formed from 14 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Door and body stiffeners are provided in the larger enclosures for extra rigidity.
  • Welded brackets provide for enclosure mounting.
  • Continuously hinged cover is secured with plated screws, threaded into sealed wells.
  • Oil resistant gaskets are permanently secured.
  • A removable 12 gauge inner panel is included.
  • Collar studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray recoatable powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Swing Panel Kit
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1418JB7 - 16.00 12.00 7.00 13.00 9.00
1418JC7 - 20.00 16.00 7.00 17.00 13.00
1418JD7 - 20.00 20.00 7.00 17.00 17.00
1418JE7 - 24.00 20.00 7.00 21.00 17.00
1418JJ7 - 24.00 24.00 7.00 21.00 21.00
1418JF7 - 30.00 20.00 7.00 27.00 17.00
1418JK7 - 30.00 24.00 7.00 27.00 21.00
1418JL7 - 36.00 24.00 7.00 33.00 21.00
1418JC9 - 20.00 16.00 9.00 17.00 13.00
1418JD9 - 20.00 20.00 9.00 17.00 17.00
1418JE9 - 24.00 20.00 9.00 21.00 17.00
1418JJ9 - 24.00 24.00 9.00 21.00 21.00
1418JK9 - 30.00 24.00 9.00 27.00 21.00
1418JF9 - 30.00 20.00 9.00 27.00 17.00
1418JM9 - 36.00 30.00 9.00 33.00 27.00
1418JL9 - 36.00 24.00 9.00 33.00 21.00
1418JO9 - 42.00 30.00 9.00 39.00 27.00
1418JP9 - 42.00 36.00 9.00 39.00 33.00
1418JJ11 - 24.00 24.00 11.00 21.00 21.00
1418JL11 - 36.00 24.00 11.00 33.00 21.00
1418JS11 - 48.00 36.00 11.00 45.00 33.00
1418JK13 - 30.00 24.00 13.00 27.00 21.00
1418JM13 - 36.00 30.00 13.00 33.00 27.00

Supplier's Site
Enclosures, Boxes, & Cases - 1418JB7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1418JB7
Enclosures, Boxes, & Cases 1418JB7
LARGE JIC ENCL 16HX12WX7D

LARGE JIC ENCL 16HX12WX7D

Buy Now
Boxes - 1418JB7-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 7.000"" (177.80mm)"

"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 7.000"" (177.80mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1418JB7
Electrical Enclosures 1418JB7
Electrical Enclosures 1Door Steel w/Panel NEMA12, 16x12x7"

Electrical Enclosures 1Door Steel w/Panel NEMA12, 16x12x7"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1418JB7 1418JB7 1418JB7-ND 1418JB7
Product Name Electrical - Mild Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm) 12 inch (305 mm)
Depth 7 inch (178 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418KK12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBKU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1435MF - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers