"
"
N1 HINGED COVER 16X12X6 CRBN STL -GRY
| Wiegmann | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | N1C121606S | N1C121606S |
| Product Name | Multipurpose Wall Mount Enclosure | WIEG Wall Mount |
| Length | 16 inch (406 mm) | |
| Width | 12 inch (305 mm) | |
| Depth | 6 inch (152 mm) |