Altech Corp. Boxes 115-907

Description
"Box Plastic, Polystyrene Gray Hand Held, Cover Included 7.170"" L x 7.090"" W (182.12mm x 180.09mm) X 4.370"" (111.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polystyrene Gray Hand Held, Cover Included 7.170"" L x 7.090"" W (182.12mm x 180.09mm) X 4.370"" (111.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1920-1026-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Hand Held, Cover Included 7.170"" L x 7.090"" W (182.12mm x 180.09mm) X 4.370"" (111.00mm)"

"Box Plastic, Polystyrene Gray Hand Held, Cover Included 7.170"" L x 7.090"" W (182.12mm x 180.09mm) X 4.370"" (111.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 115-907 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
115-907
Enclosures, Boxes, & Cases 115-907
PS1818-11, 182x180x111mm Enclosure

PS1818-11, 182x180x111mm Enclosure

Buy Now
Enclosure; Polystyrene; Light Gray; Gray; 7.17 in.; 6.81 in.; 6.5 in.; -40 degC - 70075224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polystyrene; Light Gray; Gray; 7.17 in.; 6.81 in.; 6.5 in.; -40 degC
70075224
Enclosure; Polystyrene; Light Gray; Gray; 7.17 in.; 6.81 in.; 6.5 in.; -40 degC 70075224
Light Gray, Temperature Range - 40 to 70 °C, Polystyrene Junction Box Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met. Precision molded from impact and flame resistant materials, they offer functionality and appealing solutions for diverse application requirements.

Light Gray, Temperature Range - 40 to 70 °C, Polystyrene Junction Box
Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.
Precision molded from impact and flame resistant materials, they offer functionality and appealing solutions for diverse application requirements.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1920-1026-ND 115-907 70075224
Product Name Boxes Enclosures, Boxes, & Cases Enclosure; Polystyrene; Light Gray; Gray; 7.17 in.; 6.81 in.; 6.5 in.; -40 degC
Type Junction Box Junction Box Junction Box
Material Polystyrene Polystyrene
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Mounting Type Handheld
Features Knockouts
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-013-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details