Hubbell Incorporated Datacommunication Cabinet IR2U3RG

Description
14 GAUGE COLD ROLLED STEEL MATERIAL 12 INCH D X 24 INCH H SIZE GRAY POWDER COATED COLOR JIC EL-1-7 APPROVAL HARSH ENVIRONMENT APPLICATION WALL MOUNTING QUARTER TURN OIL TURN LATCH RE-BOX[R] BRAND
Datasheet
Description
14 GAUGE COLD ROLLED STEEL MATERIAL 12 INCH D X 24 INCH H SIZE GRAY POWDER COATED COLOR JIC EL-1-7 APPROVAL HARSH ENVIRONMENT APPLICATION WALL MOUNTING QUARTER TURN OIL TURN LATCH RE-BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - IR2U3RG - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
IR2U3RG
Datacommunication Cabinet IR2U3RG
14 GAUGE COLD ROLLED STEEL MATERIAL 12 INCH D X 24 INCH H SIZE GRAY POWDER COATED COLOR JIC EL-1-7 APPROVAL HARSH ENVIRONMENT APPLICATION WALL MOUNTING QUARTER TURN OIL TURN LATCH RE-BOX[R] BRAND
  • 14 GAUGE COLD ROLLED STEEL MATERIAL
  • 12 INCH D X 24 INCH H SIZE
  • GRAY POWDER COATED COLOR
  • JIC EL-1-7 APPROVAL
  • HARSH ENVIRONMENT APPLICATION
  • WALL MOUNTING
  • QUARTER TURN OIL TURN LATCH
  • RE-BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number IR2U3RG
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402-4H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
KEYPAD CASES, BLACK - 70016684 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 4.72 inch (120 mm)
View Details