OKW Enclosures, Inc. KEYPAD CASES, BLACK A0612109-AL

Description
Keypad Panel Cases, 120 mm Width, ABS Material Base Features Ergonomic Keypad Cases Very Modern Design Six Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Standard Colors Off-White or Black Applications Test and Measurement Point of Sale Terminals Data Collection and Logging Medical Electronics Wellness Devices
Description
Keypad Panel Cases, 120 mm Width, ABS Material Base Features Ergonomic Keypad Cases Very Modern Design Six Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Standard Colors Off-White or Black Applications Test and Measurement Point of Sale Terminals Data Collection and Logging Medical Electronics Wellness Devices

Suppliers

Company
Product
Description
Supplier Links
KEYPAD CASES, BLACK - 70016684 - Allied Electronics, Inc.
Fort Worth, TX, USA
KEYPAD CASES, BLACK
70016684
KEYPAD CASES, BLACK 70016684
Keypad Panel Cases, 120 mm Width, ABS Material Base Features Ergonomic Keypad Cases Very Modern Design Six Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Standard Colors Off-White or Black Applications Test and Measurement Point of Sale Terminals Data Collection and Logging Medical Electronics Wellness Devices

Keypad Panel Cases, 120 mm Width, ABS Material Base
Features

  • Ergonomic Keypad Cases
  • Very Modern Design
  • Six Sizes in Hi-Impact ABS, UL94HB
  • Recessed Top for a Membrane Keypad
  • Circuit Board Bosses
  • Standard Colors Off-White or Black
    Applications
  • Test and Measurement
  • Point of Sale Terminals
  • Data Collection and Logging
  • Medical Electronics
  • Wellness Devices
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016684
Product Name KEYPAD CASES, BLACK
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details