Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1415I

Description
Key Features: Sizes A to E are 20 gauge 0.036” thick steel. Sizes F to J are 18 gauge 0.048” thick steel. Self-tapping screws included. ASA 61 grey baked powder paint. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - A - B - C 1415A - 4.00 2.00 4.00 1415B - 4.00 3.00 5.00 1415C - 6.00 4.00 5.00 1415D - 6.00 6.00 6.00 1415E - 9.00 5.00 6.00 1415F - 10.00 7.00 8.00 1415H - 10.00 8.00 10.00 1415G - 12.00 6.00 7.00 1415I - 12.00 8.00 11.00 1415J - 15.00 7.00 9.00
Request a Quote Datasheet
Description
Key Features: Sizes A to E are 20 gauge 0.036” thick steel. Sizes F to J are 18 gauge 0.048” thick steel. Self-tapping screws included. ASA 61 grey baked powder paint. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - A - B - C 1415A - 4.00 2.00 4.00 1415B - 4.00 3.00 5.00 1415C - 6.00 4.00 5.00 1415D - 6.00 6.00 6.00 1415E - 9.00 5.00 6.00 1415F - 10.00 7.00 8.00 1415H - 10.00 8.00 10.00 1415G - 12.00 6.00 7.00 1415I - 12.00 8.00 11.00 1415J - 15.00 7.00 9.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1415I - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1415I
Small Enclosures - General Purpose Metal 1415I
Key Features: Sizes A to E are 20 gauge 0.036” thick steel. Sizes F to J are 18 gauge 0.048” thick steel. Self-tapping screws included. ASA 61 grey baked powder paint. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - A - B - C 1415A - 4.00 2.00 4.00 1415B - 4.00 3.00 5.00 1415C - 6.00 4.00 5.00 1415D - 6.00 6.00 6.00 1415E - 9.00 5.00 6.00 1415F - 10.00 7.00 8.00 1415H - 10.00 8.00 10.00 1415G - 12.00 6.00 7.00 1415I - 12.00 8.00 11.00 1415J - 15.00 7.00 9.00

Key Features:

  • Sizes A to E are 20 gauge 0.036” thick steel.
  • Sizes F to J are 18 gauge 0.048” thick steel.
  • Self-tapping screws included.
  • ASA 61 grey baked powder paint.
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Accessories

  • Sheet Metal Screws

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - A - B - C
1415A - 4.00 2.00 4.00
1415B - 4.00 3.00 5.00
1415C - 6.00 4.00 5.00
1415D - 6.00 6.00 6.00
1415E - 9.00 5.00 6.00
1415F - 10.00 7.00 8.00
1415H - 10.00 8.00 10.00
1415G - 12.00 6.00 7.00
1415I - 12.00 8.00 11.00
1415J - 15.00 7.00 9.00

Supplier's Site
Boxes - HM313-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray End Panel(s) 12.000"" L x 11.000"" W (304.80mm x 279.40mm) X 8.100"" (205.74mm)"

"Box Metal, Steel Gray End Panel(s) 12.000"" L x 11.000"" W (304.80mm x 279.40mm) X 8.100"" (205.74mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1415I - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1415I
Enclosures, Boxes, & Cases 1415I
STEEL UTILITY CASE 12X8X11

STEEL UTILITY CASE 12X8X11

Buy Now
Enclosure; Steel; 12 in.; 8 in.; 11 in.; ASA61 Grey Powder Paint; 18 ga. - 70166613 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Steel; 12 in.; 8 in.; 11 in.; ASA61 Grey Powder Paint; 18 ga.
70166613
Enclosure; Steel; 12 in.; 8 in.; 11 in.; ASA61 Grey Powder Paint; 18 ga. 70166613
Steel Utility Enclosure, ASA61 Grey Powder Paint Finish, Mounting Hole 3⁄16 in. Dia. Self-tapping screws included

Steel Utility Enclosure, ASA61 Grey Powder Paint Finish, Mounting Hole 3⁄16 in. Dia.

  • Self-tapping screws included
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1415I HM313-ND 1415I 70166613
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Enclosure; Steel; 12 in.; 8 in.; 11 in.; ASA61 Grey Powder Paint; 18 ga.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411DU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Boxes - 164-1418JD7LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Boxes - 164-1418KG8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details