Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes 1414N4PHG

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuous hinged cover is secured with stainless steel clamps and screws. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4PHA - 4.00 4.00 3.00 no panel 1414N4PHC - 6.00 4.00 3.00 4.88 2.88 1414N4PHG - 8.00 6.00 3.50 6.75 4.88 1414N4PHE - 6.00 6.00 4.00 4.88 4.88 1414N4PHI - 10.00 8.00 4.00 8.75 6.88 1414N4PHI6 - 10.00 8.00 6.00 8.75 6.88 1414N4PHK - 12.00 10.00 5.00 10.75 8.88 1414N4PHL6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHM6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHO6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHM8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHO10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuous hinged cover is secured with stainless steel clamps and screws. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4PHA - 4.00 4.00 3.00 no panel 1414N4PHC - 6.00 4.00 3.00 4.88 2.88 1414N4PHG - 8.00 6.00 3.50 6.75 4.88 1414N4PHE - 6.00 6.00 4.00 4.88 4.88 1414N4PHI - 10.00 8.00 4.00 8.75 6.88 1414N4PHI6 - 10.00 8.00 6.00 8.75 6.88 1414N4PHK - 12.00 10.00 5.00 10.75 8.88 1414N4PHL6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHM6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHO6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHM8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHO10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - 1414N4PHG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
1414N4PHG
Electrical - Mild Steel - Junction Boxes 1414N4PHG
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuous hinged cover is secured with stainless steel clamps and screws. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4PHA - 4.00 4.00 3.00 no panel 1414N4PHC - 6.00 4.00 3.00 4.88 2.88 1414N4PHG - 8.00 6.00 3.50 6.75 4.88 1414N4PHE - 6.00 6.00 4.00 4.88 4.88 1414N4PHI - 10.00 8.00 4.00 8.75 6.88 1414N4PHI6 - 10.00 8.00 6.00 8.75 6.88 1414N4PHK - 12.00 10.00 5.00 10.75 8.88 1414N4PHL6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHM6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHO6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHM8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHO10 - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection.

Standards

  • UL 508A Type 3R, 4, 12 and 13
  • CSA Type 3R, 4, 12 and 13
  • Complies with
    • NEMA Type 3R, 4, 12 and 13
    • IEC 60529, IP66

Construction

  • Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Continuous hinged cover is secured with stainless steel clamps and screws.
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin.
  • Seamless poured-in place gasket.
  • All models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panel Kit
  • Door Clamping Hardware
  • Junction Box Quick Release Clamp
  • Junction Box Padlock Kit
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414N4PHA - 4.00 4.00 3.00 no panel
1414N4PHC - 6.00 4.00 3.00 4.88 2.88
1414N4PHG - 8.00 6.00 3.50 6.75 4.88
1414N4PHE - 6.00 6.00 4.00 4.88 4.88
1414N4PHI - 10.00 8.00 4.00 8.75 6.88
1414N4PHI6 - 10.00 8.00 6.00 8.75 6.88
1414N4PHK - 12.00 10.00 5.00 10.75 8.88
1414N4PHL6 - 12.00 12.00 6.00 10.75 10.88
1414N4PHM6 - 14.00 12.00 6.00 12.75 10.88
1414N4PHO6 - 16.00 14.00 6.00 14.75 12.88
1414N4PHM8 - 14.00 12.00 8.00 12.75 10.88
1414N4PHO10 - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Boxes - 1414N4PHG-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1414N4PHG - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414N4PHG
Enclosures, Boxes, & Cases 1414N4PHG
NEMA4 HINGE ENCL 8X6X3.5

NEMA4 HINGE ENCL 8X6X3.5

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1414N4PHG
Electrical Enclosures 1414N4PHG
Electrical Enclosures Steel+HingeClampDoor 8x3.5x6" w/Panel N4

Electrical Enclosures Steel+HingeClampDoor 8x3.5x6" w/Panel N4

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414N4PHG 1414N4PHG-ND 1414N4PHG 1414N4PHG
Product Name Electrical - Mild Steel - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 3.5 inch (88.9 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414PHM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Boxes - 1414PHO8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
3 suppliers