RS Components, Ltd. Conduit Fittings 761978

Description
Cutterwell & Co Ltd 20CJB2W Junction Box
Request a Quote
Description
Cutterwell & Co Ltd 20CJB2W Junction Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761978
Conduit Fittings 761978
Cutterwell & Co Ltd 20CJB2W Junction Box

Cutterwell & Co Ltd 20CJB2W Junction Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761978
Product Name Conduit Fittings
Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1945658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 4711243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details