RS Components, Ltd. Conduit Fittings 2891969

Description
NPKA-T-Q6-E-P10 Click t-connector
Request a Quote
Description
NPKA-T-Q6-E-P10 Click t-connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2891969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2891969
Conduit Fittings 2891969
NPKA-T-Q6-E-P10 Click t-connector

NPKA-T-Q6-E-P10 Click t-connector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2891969
Product Name Conduit Fittings
Size 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2687450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 1240105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.65 inch (42 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 8726195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 2.13 inch (54 mm)
Material Thermoplastic elastomer
View Details