Hubbell Electrical Products Explosionproof Incandescent Fixture EMI20B2G

Description
3/4 INCH HUB SIZE UL, CSA APPROVAL 3/4 INCH BRACKET MOUNTING NEMA 3/4/4X, CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE COPPER FREE ALUMINUM DIE-CAST HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 25 DEGREE ANGLED STANDARD DOME REFLECTOR TYPE OVERALL DIMENSION 14-1/2 INCH W X 15-13/16 INCH H BASE TYPE MEDIUM APPLICATION MARINE, HAZARDOUS LOCATIONS
Datasheet
Description
3/4 INCH HUB SIZE UL, CSA APPROVAL 3/4 INCH BRACKET MOUNTING NEMA 3/4/4X, CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE COPPER FREE ALUMINUM DIE-CAST HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 25 DEGREE ANGLED STANDARD DOME REFLECTOR TYPE OVERALL DIMENSION 14-1/2 INCH W X 15-13/16 INCH H BASE TYPE MEDIUM APPLICATION MARINE, HAZARDOUS LOCATIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - EMI20B2G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Incandescent Fixture
EMI20B2G
Explosionproof Incandescent Fixture EMI20B2G
3/4 INCH HUB SIZE UL, CSA APPROVAL 3/4 INCH BRACKET MOUNTING NEMA 3/4/4X, CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE COPPER FREE ALUMINUM DIE-CAST HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 25 DEGREE ANGLED STANDARD DOME REFLECTOR TYPE OVERALL DIMENSION 14-1/2 INCH W X 15-13/16 INCH H BASE TYPE MEDIUM APPLICATION MARINE, HAZARDOUS LOCATIONS
  • 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • 3/4 INCH BRACKET MOUNTING
  • NEMA 3/4/4X, CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE
  • PS25 LAMP TYPE
  • 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM DIE-CAST HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH
  • 25 DEGREE ANGLED STANDARD DOME REFLECTOR TYPE
  • OVERALL DIMENSION 14-1/2 INCH W X 15-13/16 INCH H
  • BASE TYPE MEDIUM
  • APPLICATION MARINE, HAZARDOUS LOCATIONS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EMI20B2G
Product Name Explosionproof Incandescent Fixture
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details