The LED 121 is a compact LED enclosure lamp designed for high-visibility lighting in industrial enclosures, featuring a 1080 lm luminous flux and 6500 K daylight color temperature. It uses mid-power LEDs with a service life exceeding 60,000 hours and operates on 220-240 V AC at 50/60 Hz with a power consumption of 11 W. The lamp has a 360° rotatable light body with a 120° emission angle, an integrated 3-pole snap-lock connector, and supports magnet or screw mounting. It includes a PIR motion detector switch and an integrated socket compliant with DE/RU standards. The plastic translucent housing measures 1.7 in height, 3.9 in width, and 19.7 in depth, weighing 10.6 oz. The product is rated IP20 and operates from -40 °F to 104 °F. It supports daisy-chain wiring and is not intended for household lighting.
The LED 121/122 Varioline is a powerful and compact LED lamp with integrated socket for use in enclosures. Featuring socket standards of many European countries as well as the US and Australia, it allows for the power connection of laptops and diagnostic devices. Its LED tube emits more than 1,000/1,700 Lm thereby illuminating even very large enclosures in their full depth and height. The glare-free, 120° rotatable light tube uses Mid-power LEDs with a service life of 60,000 h.
| STEGO | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | LED 121 |
| Product Name | Varioline Lamp with Socket |
| Application | Industrial |
| Fixture Type | Other; LED Light |
| Lamp Type | LED |
| Features | Bulb Included |