Hubbell Incorporated Standard Tie CT50300C0UG

Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 11.3 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE UG MODEL
Datasheet
Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 11.3 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE UG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT50300C0UG - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT50300C0UG
Standard Tie CT50300C0UG
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 11.3 INCH 0.18 INCH UL APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE UG MODEL
  • SELF LOCKING, STANDARD TYPE
  • UV RESISTANT NYLON 6/6 MATERIAL
  • BLACK COLOR
  • 11.3 INCH
  • 0.18 INCH
  • UL APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • UV RESISTANT NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • UG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT50300C0UG
Product Name Standard Tie
Length 11.3 inch (287 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-014 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details