Hubbell Incorporated Standard Tie CT40300SSBC0

Description
SELF-LOCKING, STANDARD TYPE NYLON 6.6 MATERIAL UV RESISTANT BLACK COLOR 11.18 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 POUND TENSILE STRENGTH 3.15 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPLIANT OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
Datasheet
Description
SELF-LOCKING, STANDARD TYPE NYLON 6.6 MATERIAL UV RESISTANT BLACK COLOR 11.18 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 POUND TENSILE STRENGTH 3.15 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPLIANT OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT40300SSBC0 - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT40300SSBC0
Standard Tie CT40300SSBC0
SELF-LOCKING, STANDARD TYPE NYLON 6.6 MATERIAL UV RESISTANT BLACK COLOR 11.18 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 POUND TENSILE STRENGTH 3.15 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPLIANT OPERATING TEMPERATURE RATING -40 TO 85 DEG C CT-SSB MODEL
  • SELF-LOCKING, STANDARD TYPE
  • NYLON 6.6 MATERIAL
  • UV RESISTANT BLACK COLOR
  • 11.18 INCH
  • 0.14 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 40 POUND TENSILE STRENGTH
  • 3.15 INCH BUNDLE DIAMETER
  • STAINLESS STEEL CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPLIANT
  • OPERATING TEMPERATURE RATING -40 TO 85 DEG C
  • CT-SSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT40300SSBC0
Product Name Standard Tie
Length 11.18 inch (284 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details