TE Connectivity Cable Ties 4-160974-2

Description
Body Features Cable Tie Color : Black Cable Tie Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 45 MM  [1.77 INCH ] Cable Tie Length : 178 MM  [7 INCH ] Cable Tie Thickness : 1.24 MM  [.049 INCH ] Cable Tie Width : 4.8 MM  [.189 INCH ] Packaging Features Cable Tie Packaging Method : Box Cable Tie Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220
Request a Quote
Description
Body Features Cable Tie Color : Black Cable Tie Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 45 MM  [1.77 INCH ] Cable Tie Length : 178 MM  [7 INCH ] Cable Tie Thickness : 1.24 MM  [.049 INCH ] Cable Tie Width : 4.8 MM  [.189 INCH ] Packaging Features Cable Tie Packaging Method : Box Cable Tie Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-160974-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-160974-2
Cable Ties 4-160974-2
Body Features Cable Tie Color : Black Cable Tie Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 45 MM  [1.77 INCH ] Cable Tie Length : 178 MM  [7 INCH ] Cable Tie Thickness : 1.24 MM  [.049 INCH ] Cable Tie Width : 4.8 MM  [.189 INCH ] Packaging Features Cable Tie Packaging Method : Box Cable Tie Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220

Body Features


  • Cable Tie Color : Black
  • Cable Tie Material : Polyamide 6.6 GF

Dimensions


  • Bundle Range Diameter : 45 MM  [1.77 INCH ]
  • Cable Tie Length : 178 MM  [7 INCH ]
  • Cable Tie Thickness : 1.24 MM  [.049 INCH ]
  • Cable Tie Width : 4.8 MM  [.189 INCH ]

Packaging Features


  • Cable Tie Packaging Method : Box
  • Cable Tie Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Product Type : Cable Tie
  • Tensile Strength (LBF) : 49.5
  • Tensile Strength (NEWT) : 220
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 4-160974-2
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160982-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 11.81 inch (300 mm)
View Details
Cable Ties - 4-2530591-2 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - EN3742-008 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details