Hubbell Incorporated Standard Tie CT40300C0

Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 11.5 INCH 0.15 INCH UL 62275 APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -4 TO 185 DEG F
Datasheet
Description
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 11.5 INCH 0.15 INCH UL 62275 APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -4 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT40300C0 - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT40300C0
Standard Tie CT40300C0
SELF LOCKING, STANDARD TYPE UV RESISTANT NYLON 6/6 MATERIAL BLACK COLOR 11.5 INCH 0.15 INCH UL 62275 APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -4 TO 185 DEG F
  • SELF LOCKING, STANDARD TYPE
  • UV RESISTANT NYLON 6/6 MATERIAL
  • BLACK COLOR
  • 11.5 INCH
  • 0.15 INCH
  • UL 62275 APPROVAL
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • UV RESISTANT NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • OPERATING TEMPERATURE RATING -4 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT40300C0
Product Name Standard Tie
Length 11.5 inch (292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details