TE Connectivity Cable Ties 2-160965-1

Description
Body Features Color : Natural Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 15 MM  [.6 INCH ] Length : 75 MM  [3.07 INCH ] Thickness : .82 MM  [.032 INCH ] Width : 2.2 MM  [.087 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 60
Request a Quote
Description
Body Features Color : Natural Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 15 MM  [.6 INCH ] Length : 75 MM  [3.07 INCH ] Thickness : .82 MM  [.032 INCH ] Width : 2.2 MM  [.087 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-160965-1 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-160965-1
Cable Ties 2-160965-1
Body Features Color : Natural Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 15 MM  [.6 INCH ] Length : 75 MM  [3.07 INCH ] Thickness : .82 MM  [.032 INCH ] Width : 2.2 MM  [.087 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 60

Body Features


  • Color : Natural
  • Material : Polyamide 6.6 GF

Dimensions


  • Bundle Range Diameter : 15 MM  [.6 INCH ]
  • Length : 75 MM  [3.07 INCH ]
  • Thickness : .82 MM  [.032 INCH ]
  • Width : 2.2 MM  [.087 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Product Type : Cable Tie
  • Tensile Strength (LBF) : 60
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-160965-1
Product Name Cable Ties
Length 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604751-0 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
2 suppliers
Cable Ties and Zip Ties - A112506-ND - DigiKey
Specs
Color Natural
View Details
Cable Ties - 2-160981-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 9.45 inch (240 mm)
View Details
Cable Ties - EN3742-040 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details