Hubbell Incorporated Standard Tie CT30125C

Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 6 INCH 0.14 INCH UL 62275 APPROVAL 100 STANDARD PACKAGE 30 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -4 TO 185 DEG F
Datasheet
Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 6 INCH 0.14 INCH UL 62275 APPROVAL 100 STANDARD PACKAGE 30 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -4 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT30125C - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT30125C
Standard Tie CT30125C
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 6 INCH 0.14 INCH UL 62275 APPROVAL 100 STANDARD PACKAGE 30 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -4 TO 185 DEG F
  • SELF LOCKING, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 6 INCH
  • 0.14 INCH
  • UL 62275 APPROVAL
  • 100 STANDARD PACKAGE
  • 30 LB TENSILE STRENGTH
  • 1.25 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • OPERATING TEMPERATURE RATING -4 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT30125C
Product Name Standard Tie
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160971-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.51 inch (140 mm)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details