TE Connectivity Cable Ties 4-2530591-9

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 79 MM  [3.11 INCH ] Product Length : 300 MM  [11.811 INCH ] Product Thickness : 1.25 MM  [.049 INCH ] Product Width : 4.8 MM  [.189 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.94 Tensile Strength (NEWT) : 222.687
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 79 MM  [3.11 INCH ] Product Length : 300 MM  [11.811 INCH ] Product Thickness : 1.25 MM  [.049 INCH ] Product Width : 4.8 MM  [.189 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.94 Tensile Strength (NEWT) : 222.687
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-2530591-9 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-2530591-9
Cable Ties 4-2530591-9
Body Features Primary Product Color : Black Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 79 MM  [3.11 INCH ] Product Length : 300 MM  [11.811 INCH ] Product Thickness : 1.25 MM  [.049 INCH ] Product Width : 4.8 MM  [.189 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.94 Tensile Strength (NEWT) : 222.687

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon 6.6

Dimensions


  • Compatible Cable Bundle Diameter Range : 79 MM  [3.11 INCH ]
  • Product Length : 300 MM  [11.811 INCH ]
  • Product Thickness : 1.25 MM  [.049 INCH ]
  • Product Width : 4.8 MM  [.189 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 49.94
  • Tensile Strength (NEWT) : 222.687
Buy Now
Cable Ties and Zip Ties - 484-4-2530591-9-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
484-4-2530591-9-ND
Cable Ties and Zip Ties 484-4-2530591-9-ND
CABLE TY 300 X 4.8 S BK UVB M

CABLE TY 300 X 4.8 S BK UVB M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 4-2530591-9 484-4-2530591-9-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Nylon 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-207 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Ties - 1-604773-0 - TE Connectivity
Specs
Material Nylon
Length 15.35 inch (390 mm)
View Details
2 suppliers
Cable Ties - EN3742-182 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Cable Ties - EN3742-038 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details