Hubbell Incorporated Standard Tie CT120400L

Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 15.25 INCH 0.3 INCH UL 62275 APPROVAL 50 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 185 DEG F
Datasheet
Description
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 15.25 INCH 0.3 INCH UL 62275 APPROVAL 50 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CT120400L - Hubbell Incorporated
Orange, CT, USA
Standard Tie
CT120400L
Standard Tie CT120400L
SELF LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 15.25 INCH 0.3 INCH UL 62275 APPROVAL 50 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL UNIRAP[TM] BRAND ROHS COMPATIBLE OPERATING TEMPERATURE RATING -40 TO 185 DEG F
  • SELF LOCKING, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 15.25 INCH
  • 0.3 INCH
  • UL 62275 APPROVAL
  • 50 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • UNIRAP[TM] BRAND
  • ROHS COMPATIBLE
  • OPERATING TEMPERATURE RATING -40 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Ties
Product Number CT120400L
Product Name Standard Tie
Length 15.25 inch (387 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-3 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details